12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125
ADS1015IDGST, General Purpose ADCs
ADS1015IDGST, General Purpose ADCs
ADS1015IDGST, General Purpose ADCs
12-Bit Delta-Sigma ADC, 4-Ch, 3.3kSPS, I2C, 10-Pin Product overview: ADS1015IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1015IDGST can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 142357-ADS1015IDGST
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 3.3k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, System Monitoring, Test & Measurement, Industrial, Automation & Process Control
IC ADC 12BIT SIGMA-DELTA 10VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1015IDGST | 1977077P | 1977076 | 700-ADS1015IDGST | 296-25227-2-ND | 296-25227-1-ND | 296-25227-6-ND | 142357-ADS1015IDGST | ADS1015IDGST | ADS1015IDGST | ADS1015IDGST |
| Product Name | ADS1015 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | Analogue to Digital Converters | Analogue to Digital Converters | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015IDGST | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||||
| Package Type | VSSOP,X2QFN | SSOP; VSSOP; VSSOP | SSOP; Vssop | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |