Texas Instruments Standard Linear and Logic Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments ADS1015IDGST

Description
ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments - 33AH3669 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments
33AH3669
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments 33AH3669
ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments - 33AH3670 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments
33AH3670
Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments 33AH3670
ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 12BIT, I2C, INT MUX, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1015IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1015IDGST
Analog to Digital Converters (ADC) ADS1015IDGST
IC ADC 12BIT SIGMA-DELTA 10VSSOP

IC ADC 12BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 33AH3669 ADS1015IDGST
Product Name Adc, 12Bit, I2C, Int Mux, 10Msop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details