Automotive, 12-Bit, 3.3kSPS, 4-Ch Delta-Sigma ADC w/ PGA, Oscillator, VREF, Comparator & I2C 10-VSSOP -40 to 125 Product overview: ADS1015BQDGSRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1015BQDGSRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
VSSOP-10-0.5mm Analog To Digital Converters (ADCs) ROHS
IC ADC 12BIT SIGMA-DELTA 10VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1015BQDGSRQ1 | 296-45219-2-ND | 296-45219-1-ND | 296-45219-6-ND | ADS1015BQDGSRQ1 | ADS1015BQDGSRQ1 | ADS1015BQDGSRQ1 | ADS1015BQDGSRQ1 |
| Product Name | Automotive Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 124 C (-40 to 255 F) | -40 to 124 C (-40 to 255 F) | -40 to 124 C (-40 to 255 F) | -40 to 124 C (-40 to 255 F) | -40 to 124 C (-40 to 255 F) | ||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SSOP; VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |