Texas Instruments Standard Linear and Logic Adc, 12Bit, 3.3Ksps, I2C, Vssop-10; Resolution (Bits) Texas Instruments ADS1014IDGST

Description
ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Description
ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 3.3Ksps, I2C, Vssop-10; Resolution (Bits) Texas Instruments - 33AH3667 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 3.3Ksps, I2C, Vssop-10; Resolution (Bits) Texas Instruments
33AH3667
Adc, 12Bit, 3.3Ksps, I2C, Vssop-10; Resolution (Bits) Texas Instruments 33AH3667
ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 33AH3667
Product Name Adc, 12Bit, 3.3Ksps, I2C, Vssop-10; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details