12-Bit ADC with Integrated Oscillator, and Reference 10-X2QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1015333-ADS1013IRUGR
Packaging: Reel - TR
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Family Name: ADS1013
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 3.3k
Alternative Parts (Cross-Reference): ADS1013IRUGT; MAX11644EUA+; MAX11644EUA+T;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, 2-5.5V Product overview: ADS1013IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1013IRUGR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 12BIT SIGMA-DELTA 10X2QFN
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1013IRUGR | 1015333-ADS1013IRUGR | 700-ADS1013IRUGR | 296-ADS1013IRUGRTR-ND | ADS1013IRUGR | ADS1013IRUGR | ADS1013IRUGR |
| Product Name | ADS1013 12-Bit ADC with Integrated Oscillator, and Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IRUGR | 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | 10-X2QFN (2x1.5) | 10-XFQFN | 10-XFQFN | 10-XFQFN | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |