8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADCS7478AIMFETR-ND | ADCS7478AIMFE | ADCS7478AIMFE | ADCS7478AIMFE |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |