Texas Instruments Standard Linear and Logic 10Bit Adc 1Msps, Smd, 7477, Sot236; Resolution (Bits) Texas Instruments ADCS7477AIMF/NOPB

Description
10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Bit Adc 1Msps, Smd, 7477, Sot236; Resolution (Bits) Texas Instruments - 28AH1760 - Newark, An Avnet Company
Chicago, IL, United States
10Bit Adc 1Msps, Smd, 7477, Sot236; Resolution (Bits) Texas Instruments
28AH1760
10Bit Adc 1Msps, Smd, 7477, Sot236; Resolution (Bits) Texas Instruments 28AH1760
10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADCS7477AIMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADCS7477AIMF/NOPB
Analog to Digital Converters (ADC) ADCS7477AIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1760 ADCS7477AIMF/NOPB
Product Name 10Bit Adc 1Msps, Smd, 7477, Sot236; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details