Texas Instruments ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMFX

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCS7476AIMFX is a 12-bit, 1-MSPS analog-to-digital converter in a 6-pin SOT-23 package measuring 1.60 mm by 2.90 mm. It operates from a single 2.7-V to 5.25-V supply, using the supply voltage as its reference, and consumes 2 mW typically at 3 V or 10 mW at 5 V. Power consumption drops below 5 µW in shutdown mode. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces, and operates over the temperature range of −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADCS7476AIMFX is a 12-bit, 1-MSPS analog-to-digital converter in a 6-pin SOT-23 package measuring 1.60 mm by 2.90 mm. It operates from a single 2.7-V to 5.25-V supply, using the supply voltage as its reference, and consumes 2 mW typically at 3 V or 10 mW at 5 V. Power consumption drops below 5 µW in shutdown mode. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces, and operates over the temperature range of −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7476AIMFX - Texas Instruments
Dallas, TX, United States
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7476AIMFX
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMFX
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADCS7476AIMFX
SOT-23 Analog-to-Digital Converter IC 700-ADCS7476AIMFX
12-Bit 1MSPS ADC, SPI, SOT-23, Single-Ended Product overview: ADCS7476AIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMFX can be used for catalog matching and distributor lookup.

12-Bit 1MSPS ADC, SPI, SOT-23, Single-Ended Product overview: ADCS7476AIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7476AIMFX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7476AIMFX-ND
Analog to Digital Converters (ADC) ADCS7476AIMFX-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX - 1139942-ADCS7476AIMFX - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX
1139942-ADCS7476AIMFX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX 1139942-ADCS7476AIMFX
Manufacturer: Texas Instruments Win Source Part Number: 1139942-ADCS7476AIMF X Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Medical, Communications & Networking Family Part Number: ADCS7476 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139942-ADCS7476AIMFX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Medical, Communications & Networking
Family Part Number: ADCS7476
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMFX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMFX
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADCS7476AIMFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7476AIMFX
Analog to Digital Converters (ADC) ADCS7476AIMFX
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMFX
Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMFX
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7476AIMFX 700-ADCS7476AIMFX ADCS7476AIMFX-ND 1139942-ADCS7476AIMFX ADCS7476AIMFX ADCS7476AIMFX ADCS7476AIMFX
Product Name ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFX Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0838CCWW/NOPB - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers