Texas Instruments ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMF

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCS7476 is a 12-bit, 1-MSPS analog-to-digital converter with a 6-pin SOT-23 package measuring 1.60 mm × 2.90 mm. It operates from a single 2.7-V to 5.25-V supply, using the supply voltage as its reference, and consumes 2 mW at a 3-V supply and 10 mW at a 5-V supply. Power-down mode reduces consumption to under 5 µW at 5 V. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE standards, and is rated for operation from −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADCS7476 is a 12-bit, 1-MSPS analog-to-digital converter with a 6-pin SOT-23 package measuring 1.60 mm × 2.90 mm. It operates from a single 2.7-V to 5.25-V supply, using the supply voltage as its reference, and consumes 2 mW at a 3-V supply and 10 mW at a 5-V supply. Power-down mode reduces consumption to under 5 µW at 5 V. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE standards, and is rated for operation from −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7476AIMF - Texas Instruments
Dallas, TX, United States
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7476AIMF
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMF
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADCS7476AIMF
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADCS7476AIMF
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125 Product overview: ADCS7476AIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMF can be used for catalog matching and distributor lookup.

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125 Product overview: ADCS7476AIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7476AIMFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7476AIMFCT-ND
Analog to Digital Converters (ADC) ADCS7476AIMFCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADCS7476AIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7476AIMFTR-ND
Analog to Digital Converters (ADC) ADCS7476AIMFTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF - 087953-ADCS7476AIMF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF
087953-ADCS7476AIMF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF 087953-ADCS7476AIMF
Manufacturer: Texas Instruments Win Source Part Number: 087953-ADCS7476AIMF Packaging: Tape and Reel Operating Temp Range: -4C to 125C Mounting: Surface Mount Pin Count: 6 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: SOT-23 Number of Elements: 1 Input Type: Voltage Architecture: SAR Resolution: 12Bit Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 2.7(V) Single Supply Voltage (Max): 5.25(V) Single Supply Voltage (Typ): 3.3/5(V) Dual Supply Voltage (Max): Not Required(V) Integral Nonlinearity Error: -1.1LSB/1LSB(LSB) Rated Input Volt: 5.25 Differential Input: No Input Polarity: Unipolar Input Signal Type: Single-Ended Differential Linearity Error: ±1LSB Family Name: ADCS7476 Alternative Parts (Cross-Reference): AD7477ARTZ-REEL; AD7477SRTZ; AD7477SRT-REEL7; BU1S12S1G-MTR; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Medical, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 087953-ADCS7476AIMF
Packaging: Tape and Reel
Operating Temp Range: -4C to 125C
Mounting: Surface Mount
Pin Count: 6
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: SOT-23
Number of Elements: 1
Input Type: Voltage
Architecture: SAR
Resolution: 12Bit
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 2.7(V)
Single Supply Voltage (Max): 5.25(V)
Single Supply Voltage (Typ): 3.3/5(V)
Dual Supply Voltage (Max): Not Required(V)
Integral Nonlinearity Error: -1.1LSB/1LSB(LSB)
Rated Input Volt: 5.25
Differential Input: No
Input Polarity: Unipolar
Input Signal Type: Single-Ended
Differential Linearity Error: ±1LSB
Family Name: ADCS7476
Alternative Parts (Cross-Reference): AD7477ARTZ-REEL; AD7477SRTZ; AD7477SRT-REEL7; BU1S12S1G-MTR;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Medical, Communications & Networking

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMF
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMF
Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMF
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7476AIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7476AIMF
Analog to Digital Converters (ADC) ADCS7476AIMF
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7476AIMF 700-ADCS7476AIMF ADCS7476AIMFCT-ND ADCS7476AIMFTR-ND 087953-ADCS7476AIMF ADCS7476AIMF ADCS7476AIMF ADCS7476AIMF
Product Name ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 8-bit SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMF Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI; SPI, DSP
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers