Texas Instruments 10MHz Interface Transceiver IC ADC603JH

Description
12-Bit 10MHz Sampling ANALOG-TO-DIGITAL CONVERTER Product overview: ADC603JH from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit 10MHz Sampling ANALOG-TO-DIGITAL CONVERTER Product overview: ADC603JH from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10MHz Interface Transceiver IC - 709-ADC603JH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz Interface Transceiver IC
709-ADC603JH
10MHz Interface Transceiver IC 709-ADC603JH
12-Bit 10MHz Sampling ANALOG-TO-DIGITAL CONVERTER Product overview: ADC603JH from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH can be used for catalog matching and distributor lookup.

12-Bit 10MHz Sampling ANALOG-TO-DIGITAL CONVERTER Product overview: ADC603JH from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - ADC603JH - 1139881-ADC603JH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - ADC603JH
1139881-ADC603JH
Interface - Interface - Encoders, Decoders, Converters - ADC603JH 1139881-ADC603JH
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1139881-ADC603JH Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1139881-ADC603JH
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 709-ADC603JH 1139881-ADC603JH
Product Name 10MHz Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - ADC603JH
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCT14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details