IC ADC 16BIT 40WQFN Product overview: ADC3663IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3663IRSBT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381343-ADC3663IRSBT
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Series: ADC366x
Package: Tape & Reel (TR)
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 16
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 1.75V ~ 1.85V
Voltage - Supply, Digital: 1.75V ~ 1.85V
Mounting Type: Surface Mount
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 3A991C4
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 250 pcs
16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
IC ADC 16BIT 40-WQFN
IC ADC 16BIT 40-WQFN
16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
IC ADC 16BIT 40WQFN
IC ADC 16BIT 40WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC3663IRSBT | 1381343-ADC3663IRSBT | 296-ADC3663IRSBTTR-ND | 296-ADC3663IRSBTCT-ND | 296-ADC3663IRSBTDKR-ND | ADC3663IRSBT | ADC3663IRSBT | ADC3663IRSBT |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | LVDS - Serial, SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | Serial; SPI | Serial; SPI | Serial | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | Tape & Reel (TR) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 40 | 40 | 40 | 40 | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |