18 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)
IC ANALOG TO DIGITAL CONVERTER
IC ANALOG TO DIGITAL CONVERTER
18 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3583IRSBRTR-ND | ADC3583IRSBR | ADC3583IRSBR | ADC3583IRSBR |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 40 | |||
| Resolution | 18 bits | 18 bits |