Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC3563IRSBT

Description
16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC3563IRSBTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC3563IRSBTTR-ND
Analog to Digital Converters (ADC) 296-ADC3563IRSBTTR-ND
16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)

16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)

Buy Now Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellen Category: CryptoMemory Packaging: Bulk Part Status: New Product Number of Bits: 19 Sampling Rate (Per Second): 53.5 Input Type: DC Data Interface: I²C Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V Voltage - Supply, Digital: 5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Isabellen
Category: CryptoMemory
Packaging: Bulk
Part Status: New Product
Number of Bits: 19
Sampling Rate (Per Second): 53.5
Input Type: DC
Data Interface: I²C
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital: 5V

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-ADC3563IRSBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-ADC3563IRSBT
16-bit 16BIT Analog-to-Digital Converter IC 700-ADC3563IRSBT
IC ADC 16BIT 40WQFN Product overview: ADC3563IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3563IRSBT can be used for catalog matching and distributor lookup.

IC ADC 16BIT 40WQFN Product overview: ADC3563IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3563IRSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC3563IRSBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC3563IRSBT
Data Acquisition - Analog to Digital Converters (ADC) ADC3563IRSBT
IC ADC 16BIT 40WQFN

IC ADC 16BIT 40WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC3563IRSBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC3563IRSBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC3563IRSBT
IC ADC 16BIT 40WQFN

IC ADC 16BIT 40WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC3563IRSBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC3563IRSBT
Analog to Digital Converters (ADC) ADC3563IRSBT
16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)

16 Bit Analog to Digital Converter 1 Input 1 40-WQFN (5x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC3563IRSBTTR-ND 700-ADC3563IRSBT ADC3563IRSBT ADC3563IRSBT ADC3563IRSBT
Product Name Analog to Digital Converters (ADC) CryptoMemory 16-bit 16BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI I²C LVDS - Serial, SPI Serial; SPI; LVDS - Serial, SPI Serial
Package Type 40-WFQFN Exposed Pad Tape & Reel (TR) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Packing Method Tape Reel Bulk; Bulk Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 40 40
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details