Texas Instruments High-Performance Analog Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) ADC3543IRSBT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of Bits: 14 Sampling Rate (Per Second): 65M Input Type: Differential, Single Ended Data Interface: Serial, SPI Configuration: ADC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of Bits: 14 Sampling Rate (Per Second): 65M Input Type: Differential, Single Ended Data Interface: Serial, SPI Configuration: ADC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of Bits: 14 Sampling Rate (Per Second): 65M Input Type: Differential, Single Ended Data Interface: Serial, SPI Configuration: ADC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Bits: 14
Sampling Rate (Per Second): 65M
Input Type: Differential, Single Ended
Data Interface: Serial, SPI
Configuration: ADC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC3543IRSBTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC3543IRSBTTR-ND
Analog to Digital Converters (ADC) 296-ADC3543IRSBTTR-ND
IC ADC 14BIT 40-WQFN

IC ADC 14BIT 40-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC3543IRSBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC3543IRSBTDKR-ND
Analog to Digital Converters (ADC) 296-ADC3543IRSBTDKR-ND
IC ADC 14BIT 40-WQFN

IC ADC 14BIT 40-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC3543IRSBTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC3543IRSBTCT-ND
Analog to Digital Converters (ADC) 296-ADC3543IRSBTCT-ND
IC ADC 14BIT 40-WQFN

IC ADC 14BIT 40-WQFN

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADC3543IRSBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC3543IRSBT
Analog-to-Digital Converter IC 700-ADC3543IRSBT
SINGLE-CHANNEL, 14-BIT, 65-MSPS, Product overview: ADC3543IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3543IRSBT can be used for catalog matching and distributor lookup.

SINGLE-CHANNEL, 14-BIT, 65-MSPS, Product overview: ADC3543IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3543IRSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC3543IRSBT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC3543IRSBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC3543IRSBT
SINGLE-CHANNEL, 14-BIT, 65-MSPS,

SINGLE-CHANNEL, 14-BIT, 65-MSPS,

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC3543IRSBTTR-ND 296-ADC3543IRSBTDKR-ND 296-ADC3543IRSBTCT-ND 700-ADC3543IRSBT ADC3543IRSBT
Product Name Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial, SPI
Sample Rate 65000 kSamples/Sec 65000 kSamples/Sec 65000 kSamples/Sec 65000 kSamples/Sec
Package Type 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad Tape & Reel (TR) 40-WFQFN Exposed Pad
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 40 40 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 10 bits
View Details
4 suppliers
Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details