IC ADC 14BIT 64-VQFN
14 Bit Analog to Digital Converter 4 Input 8 64-VQFN (9x9)
QUAD-CHANNEL, 14-BIT, 1.5-GSPS L
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC34RF52IRTDTTR-ND | ADC34RF52IRTDT | ADC34RF52IRTDT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | ||
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |
| Pins | 64 | ||
| Resolution | 14 bits | 14 bits |