Quad 14-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN Product overview: ADC34J43IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J43IRGZ25 can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC34J43IRGZ25 | ADC34J43IRGZ25-ND | 700-ADC34J43IRGZ25 | ADC34J43IRGZ25 | ADC34J43IRGZ25 | ADC34J43IRGZ25 |
| Product Name | ADC34J43 Quad 14-bit 80 MSPS Analog to Digital Converter with JESD204B Interface | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | Tape & Reel (TR) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 584 milliwatts |