Quad-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3444IRTQ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3444IRTQ25 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
IC ADC 14BIT PIPELINED 56QFN
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
IC ADC 14BIT PIPELINED 56QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC3444IRTQ25 | 296-43681-2-ND | ADC3444IRTQ25 | ADC3444IRTQ25 | ADC3444IRTQ25 |
| Product Name | Quad QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 56 |