Texas Instruments Standard Linear and Logic Adc, 4Ch, 14Bit, 125Msps, Serial, Vqfn56; Resolution (Bits) Texas Instruments ADC3444IRTQ25

Description
ADC, 4CH, 14BIT, 125MSPS, SERIAL, VQFN56; Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes
Description
ADC, 4CH, 14BIT, 125MSPS, SERIAL, VQFN56; Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 4Ch, 14Bit, 125Msps, Serial, Vqfn56; Resolution (Bits) Texas Instruments - 78Y8973 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 4Ch, 14Bit, 125Msps, Serial, Vqfn56; Resolution (Bits) Texas Instruments
78Y8973
Adc, 4Ch, 14Bit, 125Msps, Serial, Vqfn56; Resolution (Bits) Texas Instruments 78Y8973
ADC, 4CH, 14BIT, 125MSPS, SERIAL, VQFN56; Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

ADC, 4CH, 14BIT, 125MSPS, SERIAL, VQFN56; Resolution (Bits):14bit; Sampling Rate:125MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 78Y8973
Product Name Adc, 4Ch, 14Bit, 125Msps, Serial, Vqfn56; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details