Texas Instruments Standard Linear and Logic Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments ADC3443IRTQ25

Description
ADC, 4CH, 14BIT, 80MSPS, SERIAL, VQFN-56; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes
Description
ADC, 4CH, 14BIT, 80MSPS, SERIAL, VQFN-56; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments - 78Y8972 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments
78Y8972
Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments 78Y8972
ADC, 4CH, 14BIT, 80MSPS, SERIAL, VQFN-56; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

ADC, 4CH, 14BIT, 80MSPS, SERIAL, VQFN-56; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 78Y8972
Product Name Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details