ADC342x Quad Channel 12-bit 25 MSPS Analog to Digital Converter 56-QFN -40 to 85
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Manufacturer: Texas Instruments
Win Source Part Number: 767770-ADC3421IRTQT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 56-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 4
Family Name: ADC3421
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): ADC3421IRTQ25; ADC3421IRTQR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quad-channel 12-bit 25-MSPS analog-to-digital converter (ADC) 56-QFN -40 to 85 Product overview: ADC3421IRTQT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3421IRTQT can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 56QFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
IC ADC 12BIT PIPELINED 56QFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3421IRTQT | 296-43008-2-ND | 767770-ADC3421IRTQT | 700-ADC3421IRTQT | ADC3421IRTQT | ADC3421IRTQT | ADC3421IRTQT |
| Product Name | ADC3421 ADC342x Quad Channel 12-bit 25 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3421IRTQT | Quad QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 177 milliwatts |