Win Source Part Number: 1013703-ADC32RF83IRM
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Sampling Rate (Per Second): 3G
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: External
Voltage - Supply, Analog: 1.1V ~ 2V
Voltage - Supply, Digital: 1.1V ~ 1.2V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5A4
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADC32RF83
Dual-channel, 14-bit, 3-GSPS, single DDC/channel, RF-sampling wideband receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF83IRMPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF83IRMPR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
IC ADC 14BIT 72VQFN
IC ADC 14BIT 72VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1013703-ADC32RF83IRMPR | 700-ADC32RF83IRMPR | ADC32RF83IRMPR-ND | ADC32RF83IRMPR | ADC32RF83IRMPR | ADC32RF83IRMPR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 3.00E6 kSamples/Sec | 3.00E6 kSamples/Sec | 3.00E6 kSamples/Sec | |||
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |