Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC32RF82IRMPT

Description
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-47442-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-47442-2-ND
Analog to Digital Converters (ADC) 296-47442-2-ND
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
987903-ADC32RF82IRMPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 987903-ADC32RF82IRMPT
Win Source Part Number: 987903-ADC32RF82IRMP T Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Interleavable, Simultaneous Sampling Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Sampling Rate (Per Second): 2.5G Data Interface: JESD204B Number of A/D Converters: 2 Reference Type: External Voltage - Supply, Analog: 1.1V ~ 2V Voltage - Supply, Digital: 1.1V ~ 1.2V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A001A5A4 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-47442-2-ND,296- 47442-6,296-47442-1, 296-47442-2 Base Product Number: ADC32RF82

Win Source Part Number: 987903-ADC32RF82IRMPT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Interleavable, Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Sampling Rate (Per Second): 2.5G
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: External
Voltage - Supply, Analog: 1.1V ~ 2V
Voltage - Supply, Digital: 1.1V ~ 1.2V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5A4
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-47442-2-ND,296-47442-6,296-47442-1,296-47442-2
Base Product Number: ADC32RF82

Buy Now Datasheet
Dual VQFN Analog-to-Digital Converter IC - 700-ADC32RF82IRMPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADC32RF82IRMPT
Dual VQFN Analog-to-Digital Converter IC 700-ADC32RF82IRMPT
Dual-channel, 14-bit, 2.45-GSPS, RF-sampling telecom receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF82IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF82IRMPT can be used for catalog matching and distributor lookup.

Dual-channel, 14-bit, 2.45-GSPS, RF-sampling telecom receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF82IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF82IRMPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF82IRMPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF82IRMPT
Data Acquisition - Analog to Digital Converters (ADC) ADC32RF82IRMPT
IC ADC 14BIT 72VQFN

IC ADC 14BIT 72VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC32RF82IRMPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32RF82IRMPT
Analog to Digital Converters (ADC) ADC32RF82IRMPT
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF82IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF82IRMPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32RF82IRMPT
IC ADC 14BIT 72VQFN

IC ADC 14BIT 72VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-47442-2-ND 987903-ADC32RF82IRMPT 700-ADC32RF82IRMPT ADC32RF82IRMPT ADC32RF82IRMPT ADC32RF82IRMPT
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B
Package Type 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 72
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details