14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Dual-channel, 14-bit, 2.45-GSPS, RF-sampling telecom receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF82IRMPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF82IRMPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 987902-ADC32RF82IRMP
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Interleavable, Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Sampling Rate (Per Second): 2.5G
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: External
Voltage - Supply, Analog: 1.1V ~ 2V
Voltage - Supply, Digital: 1.1V ~ 1.2V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5A4
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADC32RF82
IC ADC 14BIT 72VQFN
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
IC ADC 14BIT 72VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32RF82IRMPR-ND | 700-ADC32RF82IRMPR | 987902-ADC32RF82IRMPR | ADC32RF82IRMPR | ADC32RF82IRMPR | ADC32RF82IRMPR |
| Product Name | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 72 | |||||
| Resolution | 14 bits | 14 bits |