Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT ADC32RF80IRMPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 910239-ADC32RF80IRMP T Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADC32RF80 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 3A001A5A4 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC32RF80IRMPT-ND, -296-45389-1-ND, 296-45389-6, 296-45389-2, 296-45389-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910239-ADC32RF80IRMP T Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADC32RF80 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 3A001A5A4 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC32RF80IRMPT-ND, -296-45389-1-ND, 296-45389-6, 296-45389-2, 296-45389-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT
910239-ADC32RF80IRMPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT 910239-ADC32RF80IRMPT
Manufacturer: Texas Instruments Win Source Part Number: 910239-ADC32RF80IRMP T Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADC32RF80 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 3A001A5A4 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC32RF80IRMPT-ND, -296-45389-1-ND, 296-45389-6, 296-45389-2, 296-45389-1

Manufacturer: Texas Instruments
Win Source Part Number: 910239-ADC32RF80IRMPT
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC32RF80
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC32RF80IRMPT-ND, -296-45389-1-ND, 296-45389-6, 296-45389-2, 296-45389-1

Buy Now Datasheet
Dual VQFN Analog-to-Digital Converter IC - 700-ADC32RF80IRMPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADC32RF80IRMPT
Dual VQFN Analog-to-Digital Converter IC 700-ADC32RF80IRMPT
Dual-channel, 14-bit, 3-GSPS, dual DDC/channel, RF-sampling wideband receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF80IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF80IRMPT can be used for catalog matching and distributor lookup.

Dual-channel, 14-bit, 3-GSPS, dual DDC/channel, RF-sampling wideband receiver and feedback IC 72-VQFN -40 to 85 Product overview: ADC32RF80IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF80IRMPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-45389-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45389-2-ND
Analog to Digital Converters (ADC) 296-45389-2-ND
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF80IRMPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32RF80IRMPT
IC ADC 14BIT 72VQFN

IC ADC 14BIT 72VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC32RF80IRMPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32RF80IRMPT
Analog to Digital Converters (ADC) ADC32RF80IRMPT
14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF80IRMPT
Data Acquisition - Analog to Digital Converters (ADC) ADC32RF80IRMPT
IC ADC 14BIT 72VQFN

IC ADC 14BIT 72VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910239-ADC32RF80IRMPT 700-ADC32RF80IRMPT 296-45389-2-ND ADC32RF80IRMPT ADC32RF80IRMPT ADC32RF80IRMPT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF80IRMPT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 72-VQFN (10x10) 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type JESD204B JESD204B
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 72
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1380KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details