Texas Instruments Connectors,Interconnects ADC32RF55IRTDT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Logic Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Logic Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Input Type: Logic Data Interface: I²C Configuration: 5 x 7 Reference Type: Shunt Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Operating Temperature: -40°C ~ 85°C Package / Case: 28-CDIP (0.600", 15.24mm) Window Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Input Type: Logic
Data Interface: I²C
Configuration: 5 x 7
Reference Type: Shunt
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Operating Temperature: -40°C ~ 85°C
Package / Case: 28-CDIP (0.600", 15.24mm) Window
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details