Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC32J44IRGZ25

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-42472-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42472-2-ND
Analog to Digital Converters (ADC) 296-42472-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J44IRGZ25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32J44IRGZ25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32J44IRGZ25
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC32J44IRGZ25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32J44IRGZ25
Data Acquisition - Analog to Digital Converters (ADC) ADC32J44IRGZ25
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC32J44IRGZ25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32J44IRGZ25
Analog to Digital Converters (ADC) ADC32J44IRGZ25
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-42472-2-ND ADC32J44IRGZ25 ADC32J44IRGZ25 ADC32J44IRGZ25
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B
Package Type 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 48
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers