The ADC32J42 is a dual-channel, 14-bit, analog-to-digital converter with a JESD204B serial interface, supporting sample rates from 50 MSPS to 160 MSPS. It operates from a single 1.8V supply and consumes 227 mW per channel at 160 MSPS. The device offers 72.5 dBFS SNR and 92 dBc SFDR with a 10 MHz input at 160 MSPS, and provides 105 dB channel isolation. It features an integrated clock divider, internal dither, and JESD204B Subclass 1 compliance up to 3.2 Gbps. The part is packaged in a 48-pin VQFN measuring 7.00 mm × 7.00 mm and supports multichip synchronization. It is pin-to-pin compatible with the 12-bit ADC32J2x family.
Dual Channel 14-bit 50 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32J42RGZT |
| Product Name | ADC32J42 Dual Channel 14-bit 50 Msps Analog to Digital Converter with JESD204B Interface |
| Interface Type | JESD204B |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 14 bits |
| Dissipation | 281 milliwatts |