Dual Channel 14-bit 50 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Bit Analog to Digital Converter Input 48-VQFN (7x7)
IC ADC 48VQFN
IC ADC 48VQFN
Bit Analog to Digital Converter Input 48-VQFN (7x7)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32J42IRGZR | ADC32J42IRGZR-ND | ADC32J42IRGZR | ADC32J42IRGZR | ADC32J42IRGZR |
| Product Name | ADC32J42 Dual Channel 14-bit 50 Msps Analog to Digital Converter with JESD204B Interface | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | ||||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | |||
| Dissipation | 281 milliwatts |