14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 910233-ADC3244EIRGZT
Operating Temperature Range: -50°C ~ 105°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC3244
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Dual-channel 14-bit 125-MSPS analog-to-digital converter (ADC) with extended temperature range 48-VQFN -50 to 105 Product overview: ADC3244EIRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3244EIRGZT can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC3244EIRGZTTR-ND | 910233-ADC3244EIRGZT | 700-ADC3244EIRGZT | ADC3244EIRGZT | ADC3244EIRGZT | ADC3244EIRGZT |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3244EIRGZT | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; LVDS - Serial | Serial | |||
| Package Type | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 48 | |||||
| Resolution | 14 bits | 14 bits |