The ADC3224 is a dual-channel, 12-bit, 25-MSPS to 125-MSPS analog-to-digital converter with a single 1.8 V supply and a serial LVDS interface. It operates with 116 mW per channel at 125 MSPS, achieves 70.2 dBFS SNR and 87 dBc SFDR at a 70 MHz input, and provides 105 dB channel isolation. Internal dither and chopper circuits enhance performance. The device supports multi-chip synchronization via a SYSREF input and includes a programmable clock divider. It is packaged in a VQFN-48 (7 mm × 7 mm) and operates over the -40 °C to 85 °C temperature range.
ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3224IRGZR | ADC3224IRGZR-ND | ADC3224IRGZR | ADC3224IRGZR | ADC3224IRGZR |
| Product Name | ADC3224 ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 232 milliwatts |