ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3223IRGZT | 296-50870-2-ND | ADC3223IRGZT | ADC3223IRGZT | ADC3223IRGZT |
| Product Name | ADC3223 ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 183 milliwatts |