Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC31JB68RTAT ADC31JB68RTAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 910232-ADC31JB68RTAT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ADC31JB68 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 3A001A5A5 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 3301-ADC31JB68RTATTR , 296-42981-6, -296-42981-1-ND, 296-42981-2, 296-42981-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910232-ADC31JB68RTAT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ADC31JB68 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 3A001A5A5 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 3301-ADC31JB68RTATTR , 296-42981-6, -296-42981-1-ND, 296-42981-2, 296-42981-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC31JB68RTAT
910232-ADC31JB68RTAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC31JB68RTAT 910232-ADC31JB68RTAT
Manufacturer: Texas Instruments Win Source Part Number: 910232-ADC31JB68RTAT Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ADC31JB68 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 3A001A5A5 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 3301-ADC31JB68RTATTR , 296-42981-6, -296-42981-1-ND, 296-42981-2, 296-42981-1

Manufacturer: Texas Instruments
Win Source Part Number: 910232-ADC31JB68RTAT
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADC31JB68
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: 3A001A5A5
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 3301-ADC31JB68RTATTR, 296-42981-6, -296-42981-1-ND, 296-42981-2, 296-42981-1

Buy Now Datasheet
16-bit Analog-to-Digital Converter IC - 700-ADC31JB68RTAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADC31JB68RTAT
16-bit Analog-to-Digital Converter IC 700-ADC31JB68RTAT
16-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 40-WQFN -40 to 85 Product overview: ADC31JB68RTAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC31JB68RTAT can be used for catalog matching and distributor lookup.

16-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 40-WQFN -40 to 85 Product overview: ADC31JB68RTAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC31JB68RTAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-42981-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42981-2-ND
Analog to Digital Converters (ADC) 296-42981-2-ND
IC ADC 16BIT 40-WQFN

IC ADC 16BIT 40-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC31JB68RTAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC31JB68RTAT
Analog to Digital Converters (ADC) ADC31JB68RTAT
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC31JB68RTAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC31JB68RTAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC31JB68RTAT
IC ADC 16BIT PIPELINED 40WQFN

IC ADC 16BIT PIPELINED 40WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910232-ADC31JB68RTAT 700-ADC31JB68RTAT 296-42981-2-ND ADC31JB68RTAT ADC31JB68RTAT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC31JB68RTAT 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type 40-WQFN (6x6) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type JESD204B
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Tape & Reel (TR)Cut Tape (CT)Cut Tape (CT)Digi-ReelRDigi-ReelR
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8776202VA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details