Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADC161S626CIMM/NOPB

Description
IC ADC 16BIT SAR 10VSSOP
Datasheet
Description
IC ADC 16BIT SAR 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC161S626CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC161S626CIMM/NOPB
Analog to Digital Converters (ADC) ADC161S626CIMM/NOPB
IC ADC 16BIT SAR 10VSSOP

IC ADC 16BIT SAR 10VSSOP

Supplier's Site Datasheet
Adc, Sar, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments - 28AH1775 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
28AH1775
Adc, Sar, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments 28AH1775
ADC, SAR, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, SAR, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADC161S626CIMM/NOPB 28AH1775
Product Name Analog to Digital Converters (ADC) Adc, Sar, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details