Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC14X250RHBT

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-43925-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43925-2-ND
Analog to Digital Converters (ADC) 296-43925-2-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC14X250RHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC14X250RHBT
IC ADC 14BIT PIPELINED 32VQFN

IC ADC 14BIT PIPELINED 32VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC14X250RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14X250RHBT
Analog to Digital Converters (ADC) ADC14X250RHBT
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC14X250RHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC14X250RHBT
Data Acquisition - Analog to Digital Converters (ADC) ADC14X250RHBT
IC ADC 14BIT PIPELINED 32VQFN

IC ADC 14BIT PIPELINED 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-43925-2-ND ADC14X250RHBT ADC14X250RHBT ADC14X250RHBT
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 32
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers