14-Bit 155MSPS ADC, DDR/LVDS/Parallel Interface Product overview: ADC14V155CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14V155CISQ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1014103-ADC14V155CIS
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 155M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel Access, CMOS
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel Access, CMOS
ADC, PROPRIETARY METHOD, 14-BIT,
Bit Analog to Digital Converter Input
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
IC ADC 14BIT PIPELINED 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC14V155CISQ/NOPB | 1014103-ADC14V155CISQ/NOPB | ADC14V155CISQ/NOPB | ADC14V155CISQ/NOPB | ADC14V155CISQ/NOPB | ADC14V155CISQ/NOPB | ADC14V155CISQ/NOPB |
| Product Name | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14V155CISQ/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | DDR, LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | |||
| Resolution | 14 bits | 14 bits | |||||
| Dissipation | 5200 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |