Manufacturer: Texas Instruments
Win Source Part Number: 1139857-ADC14C105CIS
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 105M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 32-WQFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ADC14C105
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.4V ~ 3.6V
IC ADC 14BIT 105MSPS 32WQFN Product overview: ADC14C105CISQE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14C105CISQE can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
IC ADC 14BIT PIPELINED 32WQFN
IC ADC 14BIT PIPELINED 32WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139857-ADC14C105CISQE | 700-ADC14C105CISQE | ADC14C105CISQETR-ND | ADC14C105CISQE | ADC14C105CISQE | ADC14C105CISQE |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C105CISQE | 14BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 105000 kSamples/Sec | 105000 kSamples/Sec | 105000 kSamples/Sec | |||
| Resolution | 14 bits | 14 bits | 14 bits |