Texas Instruments ADC14C080 14-Bit, 65/80 MSPS A/D Converter ADC14C080CISQE/NOPB

Description
14-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Description
14-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC14C080 is a 14-bit analog-to-digital converter capable of sampling at up to 80 MSPS, featuring a 1 GHz full-power bandwidth and operating from a single +3.0 V supply. It consumes 300 mW at full operation and includes an internal 1.2 V reference, a clock duty cycle stabilizer, and a power-down mode. The device is housed in a 32-pin WQFN package measuring 5 × 5 × 0.8 mm and operates over the industrial temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC14C080 is a 14-bit analog-to-digital converter capable of sampling at up to 80 MSPS, featuring a 1 GHz full-power bandwidth and operating from a single +3.0 V supply. It consumes 300 mW at full operation and includes an internal 1.2 V reference, a clock duty cycle stabilizer, and a power-down mode. The device is housed in a 32-pin WQFN package measuring 5 × 5 × 0.8 mm and operates over the industrial temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC14C080 14-Bit, 65/80 MSPS A/D Converter - ADC14C080CISQE/NOPB - Texas Instruments
Dallas, TX, United States
ADC14C080 14-Bit, 65/80 MSPS A/D Converter
ADC14C080CISQE/NOPB
ADC14C080 14-Bit, 65/80 MSPS A/D Converter ADC14C080CISQE/NOPB
14-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

14-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC14C080CISQE/NOPB
Analog-to-Digital Converter IC 700-ADC14C080CISQE/NOPB
14-bit 80MSPS Differential ADC, Parallel Interface, 32-Pin WQFN Product overview: ADC14C080CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14C080CISQE/N OPB can be used for catalog matching and distributor lookup.

14-bit 80MSPS Differential ADC, Parallel Interface, 32-Pin WQFN Product overview: ADC14C080CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14C080CISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC14C080CISQE/NOPBTR-ND
Analog to Digital Converters (ADC) ADC14C080CISQE/NOPBTR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB
767755-ADC14C080CISQE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB 767755-ADC14C080CISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767755-ADC14C080CISQ E/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.4 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: ADC14C080 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): LTC2205IUK-14; AD9237BCPZRL7-65; LTC2205IUK-14#TR; Introduction Date: September 01, 2006 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767755-ADC14C080CISQE/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: ADC14C080
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): LTC2205IUK-14; AD9237BCPZRL7-65; LTC2205IUK-14#TR;
Introduction Date: September 01, 2006
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC14C080CISQE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC14C080CISQE/NOPB
IC ADC 14BIT PIPELINED 32WQFN

IC ADC 14BIT PIPELINED 32WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14C080CISQE/NOPB
Analog to Digital Converters (ADC) ADC14C080CISQE/NOPB
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14C080CISQE/NOPB
Analog to Digital Converters (ADC) ADC14C080CISQE/NOPB
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC14C080CISQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC14C080CISQE/NOPB
IC ADC 14BIT PIPELINED 32WQFN

IC ADC 14BIT PIPELINED 32WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC14C080CISQE/NOPB 700-ADC14C080CISQE/NOPB ADC14C080CISQE/NOPBTR-ND 767755-ADC14C080CISQE/NOPB ADC14C080CISQE/NOPB ADC14C080CISQE/NOPB ADC14C080CISQE/NOPB ADC14C080CISQE/NOPB
Product Name ADC14C080 14-Bit, 65/80 MSPS A/D Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C080CISQE/NOPB Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 0.5000 LSB
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers