Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB ADC141S628QIMMX/NOPB

Description
ADC141S628-Q1 Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC)
Request a Quote Datasheet
Description
ADC141S628-Q1 Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ADC141S628QIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC141S628-Q1 Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC)

ADC141S628-Q1 Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB
910227-ADC141S628QIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB 910227-ADC141S628QIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910227-ADC141S628QIM MX/NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ADC141 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43839-1, -296-43839-1-ND, 296-43839-2, 296-43839-6, ADC141S628QIMMX/NOPB -ND

Manufacturer: Texas Instruments
Win Source Part Number: 910227-ADC141S628QIMMX/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC141
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43839-1, -296-43839-1-ND, 296-43839-2, 296-43839-6, ADC141S628QIMMX/NOPB-ND

Buy Now Datasheet
Singapore, Singapore
Automotive Analog-to-Digital Converter IC
700-ADC141S628QIMMX/NOPB
Automotive Analog-to-Digital Converter IC 700-ADC141S628QIMMX/NOPB
Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC) 10-VSSOP -40 to 105 Product overview: ADC141S628QIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC141S628QIMMX/ NOPB can be used for catalog matching and distributor lookup.

Automotive 14-Bit 200kSPS Pseudo-Differential Micro-Power Analog-to-Digital Converter (ADC) 10-VSSOP -40 to 105 Product overview: ADC141S628QIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC141S628QIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-43839-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43839-2-ND
Analog to Digital Converters (ADC) 296-43839-2-ND
14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP

14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC141S628QIMMX/NOPB
Analog to Digital Converters (ADC) ADC141S628QIMMX/NOPB
14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP

14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC141S628QIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC141S628QIMMX/NOPB
IC ADC 14BIT SAR 10VSSOP

IC ADC 14BIT SAR 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC141S628QIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC141S628QIMMX/NOPB
IC ADC 14BIT SAR 10VSSOP

IC ADC 14BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC141S628QIMMX/NOPB 910227-ADC141S628QIMMX/NOPB 700-ADC141S628QIMMX/NOPB 296-43839-2-ND ADC141S628QIMMX/NOPB ADC141S628QIMMX/NOPB ADC141S628QIMMX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC141S628QIMMX/NOPB Automotive Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; VSSOP10 SOP; SSOP; 10-VSSOP VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Interface Type SPI, Serial Serial; SPI; Microwire Serial Serial; SPI; I2C; Microwire; MICROWIRE™, QSPI™, Serial, SPI™
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD369AM - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers