Texas Instruments Standard Linear and Logic Adc, Sar, 14Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments ADC141S626CIMM/NOPB

Description
ADC, SAR, 14BIT, 250KSPS, VSSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, SAR, 14BIT, 250KSPS, VSSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 14Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments - 29AH3287 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 14Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
29AH3287
Adc, Sar, 14Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments 29AH3287
ADC, SAR, 14BIT, 250KSPS, VSSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, SAR, 14BIT, 250KSPS, VSSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 14 Bit, 250Ksps, Msop-10; Resolution (Bits) Texas Instruments - 84M7752 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit, 250Ksps, Msop-10; Resolution (Bits) Texas Instruments
84M7752
Analog To Digital Converter Adc, 14 Bit, 250Ksps, Msop-10; Resolution (Bits) Texas Instruments 84M7752
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 250KSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:0.5LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 250KSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:0.5LSB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3287
Product Name Adc, Sar, 14Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details