12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with LVDS Outputs 48-WQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1014097-ADC12V170CIS
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.6 V to 3.6 V
Sampling Rate: 170M
Alternative Parts (Cross-Reference): LTC2208IUP; ADS6128IRGZ25; ADC12V170CISQE/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC ADC 12BIT PIPELINED 48WQFN
ADC12V170 12-Bit, 170-MSPS, 1.1-GHz Input Bandwidth Analog-to-Digital Converter (ADC)
ADC12V170 12-Bit, 170-MSPS, 1.1-GHz Input Bandwidth Analog-to-Digital Converter (ADC)
IC ADC 12BIT PIPELINED 48WQFN
IC ADC 12BIT PIPELINED 48WQFN
Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB | 1014097-ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB | ADC12V170CISQ/NOPB |
Product Name | ADC12V170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with LVDS Outputs | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12V170CISQ/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | WQFN | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | WQFN48 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | |
Screening Level | Catalog | |||||||
Resolution | 12 bits | 12 bits | 12 bits | |||||
DNL | 0.3000 LSB | |||||||
INL | 0.5000 LSB |