12 Bit Analog to Digital Converter 4 Input 4 Pipelined 60-WQFN (9x9)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
IC ADC 12BIT PIPELINED 60WQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12QS065CISQTR-ND | ADC12QS065CISQ | ADC12QS065CISQ | ADC12QS065CISQ |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 60 | |||
| Resolution | 12 bits | 12 bits |