The ADC12QS065 is a quad 12-bit 65 MSPS analog-to-digital converter with LVDS serialized outputs, designed for high-speed applications such as ultrasound and medical imaging. It operates from a single 3.3 V supply and consumes 200 mW per ADC at full speed, reducing to less than 3 mW in power-down mode. Data is transmitted via six differential LVDS pairs at 780 Mbps, supporting a 100 Ω load. The converter delivers 11 effective bits of resolution over the Nyquist bandwidth, with a typical SNR of 69 dB and SFDR of 83 dB at a 5 MHz input. It is housed in a 60-pin WQFN package with an exposed pad, measuring 9 × 9 × 0.8 mm, and operates reliably from -40°C to +85°C.
Quad 12-Bit 65 MSPS A/D Converter with LVDS Serialized Outputs 60-WQFN -40 to 85
4-Ch 12-Bit 65MSPS ADC, LVDS Serial, 3.3V, 85C, WQFN Product overview: ADC12QS065CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12QS065CISQ/N
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 60-WQFN (9x9)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12QS065CISQ/NOPB | 700-ADC12QS065CISQ/NOPB | ADC12QS065CISQ/NOPB | ADC12QS065CISQ/NOPBTR-ND | ADC12QS065CISQ/NOPB | ADC12QS065CISQ/NOPB | ADC12QS065CISQ/NOPB | ADC12QS065CISQ/NOPB |
| Product Name | ADC12QS065 Quad 12-Bit 65 MSPS A/D Converter with LVDS Serialized Outputs | 3.3V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | WQFN | WQFN60 | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.3000 LSB | |||||||
| INL | 0.7000 LSB |