12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface 68-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
IC ADC 12BIT FOLD INTERP 68VQFN
IC ADC 12BIT FOLD INTERP 68VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12J4000NKET | 296-38469-2-ND | ADC12J4000NKET | ADC12J4000NKET | ADC12J4000NKET |
| Product Name | ADC12J4000 12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | ||
| Package Type | VQFN | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 2000 milliwatts |