Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H034CIMSAX ADC12H034CIMSAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 087425-ADC12H034CIMS AX Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADC12H034 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD7366BRUZ-5500RL7; AD7367BRUZ-5500RL7; AD7366BRUZ-5; AD7367BRUZ-5-RL7; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087425-ADC12H034CIMS AX Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADC12H034 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD7366BRUZ-5500RL7; AD7367BRUZ-5500RL7; AD7366BRUZ-5; AD7367BRUZ-5-RL7; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H034CIMSAX
087425-ADC12H034CIMSAX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H034CIMSAX 087425-ADC12H034CIMSAX
Manufacturer: Texas Instruments Win Source Part Number: 087425-ADC12H034CIMS AX Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADC12H034 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD7366BRUZ-5500RL7; AD7367BRUZ-5500RL7; AD7366BRUZ-5; AD7367BRUZ-5-RL7; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087425-ADC12H034CIMSAX
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADC12H034
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD7366BRUZ-5500RL7; AD7367BRUZ-5500RL7; AD7366BRUZ-5; AD7367BRUZ-5-RL7;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 087425-ADC12H034CIMSAX
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12H034CIMSAX
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674AR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details