Manufacturer: Texas Instruments
Win Source Part Number: 910222-ADC12DL3200AC
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 256-FCBGA (17x17)
Package: 256-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12DL3200
Categories: Integrated Circuits (ICs)
Case / Package: 256-FCBGA (17x17)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12-bit, dual 3.2-GSPS or single 6.4-GSPS, RF-sampling analog-to-digital converter (LVDS interface) 256-FCBGA -40 to 85 Product overview: ADC12DL3200ACF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL3200ACF can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 256-FCBGA (17x17)
12 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 256-FCBGA (17x17)
IC ADC 12BIT FOLD INTER 256FCBGA
IC ADC 12BIT FOLD INTER 256FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910222-ADC12DL3200ACF | 700-ADC12DL3200ACF | 296-50307-ND | ADC12DL3200ACF | ADC12DL3200ACF | ADC12DL3200ACF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL3200ACF | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 256-FCBGA (17x17) | 256-BBGA, FCBGA | 256-BBGA, FCBGA | 256-BBGA, FCBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||||
| Packing Method | Tray | Tray | Tray; Tray | |||
| Pins | 256 |