- Trained on our vast library of engineering resources.

Texas Instruments ADC12DL080 Dual 12-Bit, 80 MSPS, A/D Converter ADC12DL080CIVS/NOPB

Description
Dual 12-Bit, 80 MSPS, A/D Converter 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12DL080 Dual 12-Bit, 80 MSPS, A/D Converter - ADC12DL080CIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC12DL080 Dual 12-Bit, 80 MSPS, A/D Converter
ADC12DL080CIVS/NOPB
ADC12DL080 Dual 12-Bit, 80 MSPS, A/D Converter ADC12DL080CIVS/NOPB
Dual 12-Bit, 80 MSPS, A/D Converter 64-TQFP -40 to 85

Dual 12-Bit, 80 MSPS, A/D Converter 64-TQFP -40 to 85

Supplier's Site Datasheet
Yishun, Singapore
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB
1139845-ADC12DL080CIVS/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB 1139845-ADC12DL080CIVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139845-ADC12DL080CI VS/NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-TQFP Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.4 V ~ 3.6 V Resolution: 12 Number of Converters: 2 Family Name: ADC12DL080 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): AD9248BST-65; MAX1186ECM+T; MAX1182ECM+TD; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139845-ADC12DL080CIVS/NOPB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-TQFP
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Resolution: 12
Number of Converters: 2
Family Name: ADC12DL080
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): AD9248BST-65; MAX1186ECM+T; MAX1182ECM+TD;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - ADC12DL080CIVS/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC12DL080 Dual-Channel, 12-Bit, 80-MSPS, 600-MHz Input Bandwidth Analog-to-Digital Converter (ADC)

ADC12DL080 Dual-Channel, 12-Bit, 80-MSPS, 600-MHz Input Bandwidth Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL080CIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DL080CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL080CIVS/NOPB
Analog to Digital Converters (ADC) ADC12DL080CIVS/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL080CIVS/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12DL080CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12DL080CIVS/NOPB 1139845-ADC12DL080CIVS/NOPB ADC12DL080CIVS/NOPB ADC12DL080CIVS/NOPB ADC12DL080CIVS/NOPB ADC12DL080CIVS/NOPB
Product Name ADC12DL080 Dual 12-Bit, 80 MSPS, A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL080CIVS/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP QFP; TQFP; TQFP64 64-TQFP QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits
DNL 0.4000 LSB
INL 0.9000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC12048 12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter - ADC12048CIVF/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PLCC,QFP
Screening Level Catalog
View Details
7 suppliers
ADC122S051Q-Q1 2 Channel, 200 ksps to 500 ksps  12-Bit A/D Converter - ADC122S051QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
6 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter - ADC1173CIMTCX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers