Texas Instruments ADC12DL066 Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference ADC12DL066CIVS/NOPB

Description
Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference 64-TQFP -40 to 85
Request a Quote
Description
Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference 64-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC12DL066 is a dual 12-bit analog-to-digital converter operating at 66 Msps with a 450 MHz input bandwidth, designed for applications requiring high dynamic performance and low power consumption. It operates from a single 3.3 V supply, consuming 686 mW in active mode and 75 mW in power-down mode. The device features differential input channels, an internal reference, and selectable output formats of offset binary or two's complement. The converter is housed in a 64-lead TQFP package and operates over the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC12DL066 is a dual 12-bit analog-to-digital converter operating at 66 Msps with a 450 MHz input bandwidth, designed for applications requiring high dynamic performance and low power consumption. It operates from a single 3.3 V supply, consuming 686 mW in active mode and 75 mW in power-down mode. The device features differential input channels, an internal reference, and selectable output formats of offset binary or two's complement. The converter is housed in a 64-lead TQFP package and operates over the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC12DL066 Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference - ADC12DL066CIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC12DL066 Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference
ADC12DL066CIVS/NOPB
ADC12DL066 Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference ADC12DL066CIVS/NOPB
Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference 64-TQFP -40 to 85

Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12DL066CIVS/NOPB-ND
Analog to Digital Converters (ADC) ADC12DL066CIVS/NOPB-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB
767748-ADC12DL066CIVS/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB 767748-ADC12DL066CIVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767748-ADC12DL066CIV S/NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-TQFP Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.4 V ~ 3.6 V Resolution: 12 Number of Converters: 2 Family Name: ADC12DL066 Categories: Integrated Circuits (ICs) Sampling Rate: 66M Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): AD9238BST-65; AD9238BSTRL-65; AD80078BSTRL; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767748-ADC12DL066CIVS/NOPB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-TQFP
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Resolution: 12
Number of Converters: 2
Family Name: ADC12DL066
Categories: Integrated Circuits (ICs)
Sampling Rate: 66M
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): AD9238BST-65; AD9238BSTRL-65; AD80078BSTRL;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 450MHz Analog-to-Digital Converter IC
700-ADC12DL066CIVS/NOPB
Dual 450MHz Analog-to-Digital Converter IC 700-ADC12DL066CIVS/NOPB
Dual 12-Bit 66MSPS ADC, 450MHz BW, TQFP Product overview: ADC12DL066CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 450MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 450MHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL066CIVS/N OPB can be used for catalog matching and distributor lookup.

Dual 12-Bit 66MSPS ADC, 450MHz BW, TQFP Product overview: ADC12DL066CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 450MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 450MHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL066CIVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL066CIVS/NOPB
Analog to Digital Converters (ADC) ADC12DL066CIVS/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now
Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL066CIVS/NOPB
Analog to Digital Converters (ADC) ADC12DL066CIVS/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL066CIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DL066CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL066CIVS/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12DL066CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12DL066CIVS/NOPB ADC12DL066CIVS/NOPB-ND 767748-ADC12DL066CIVS/NOPB 700-ADC12DL066CIVS/NOPB ADC12DL066CIVS/NOPB ADC12DL066CIVS/NOPB ADC12DL066CIVS/NOPB ADC12DL066CIVS/NOPB
Product Name ADC12DL066 Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS/NOPB Dual 450MHz Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP TQFP; 64-TQFP TQFP QFP; TQFP; 64-TQFP QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 0.5000 LSB
INL 1.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers