Texas Instruments ADC12DL065 Dual 12-Bit, 65 MSPS, A/D Converter ADC12DL065CIVS/NOPB

Description
Dual 12-Bit, 65 MSPS, A/D Converter 64-TQFP -40 to 85
Request a Quote
Description
Dual 12-Bit, 65 MSPS, A/D Converter 64-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC12DL065 is a dual 12-bit, 65 MSPS analog-to-digital converter with a single +3.3V supply, consuming 360 mW at full speed and 36 mW in power-down mode. It features internal sample-and-hold, a duty cycle stabilizer, and selectable output formats of offset binary or two's complement. The digital outputs can be multiplexed onto a single 12-bit bus or provided on separate buses, with output driver power pins compatible with 2.4V to 3.6V logic levels. It operates over the industrial temperature range of -40°C to +85°C and is packaged in a 64-lead TQFP. The device provides 11.0 effective bits at nyquist, 69 dB SNR at 10 MHz input, and 86 dB SFDR at 10 MHz input, utilizing a differential pipeline architecture with digital error correction.

Datasheet Summary
Powered by GS/AI

The ADC12DL065 is a dual 12-bit, 65 MSPS analog-to-digital converter with a single +3.3V supply, consuming 360 mW at full speed and 36 mW in power-down mode. It features internal sample-and-hold, a duty cycle stabilizer, and selectable output formats of offset binary or two's complement. The digital outputs can be multiplexed onto a single 12-bit bus or provided on separate buses, with output driver power pins compatible with 2.4V to 3.6V logic levels. It operates over the industrial temperature range of -40°C to +85°C and is packaged in a 64-lead TQFP. The device provides 11.0 effective bits at nyquist, 69 dB SNR at 10 MHz input, and 86 dB SFDR at 10 MHz input, utilizing a differential pipeline architecture with digital error correction.

Suppliers

Company
Product
Description
Supplier Links
ADC12DL065 Dual 12-Bit, 65 MSPS, A/D Converter - ADC12DL065CIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC12DL065 Dual 12-Bit, 65 MSPS, A/D Converter
ADC12DL065CIVS/NOPB
ADC12DL065 Dual 12-Bit, 65 MSPS, A/D Converter ADC12DL065CIVS/NOPB
Dual 12-Bit, 65 MSPS, A/D Converter 64-TQFP -40 to 85

Dual 12-Bit, 65 MSPS, A/D Converter 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12DL065CIVS/NOPB-ND
Analog to Digital Converters (ADC) ADC12DL065CIVS/NOPB-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB
1139843-ADC12DL065CIVS/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB 1139843-ADC12DL065CIVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139843-ADC12DL065CI VS/NOPB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ADC12DL065 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 2.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1139843-ADC12DL065CIVS/NOPB
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 65M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12DL065
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 2.4V ~ 3.6V

Buy Now
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC12DL065CIVS/NOPB
Dual Analog-to-Digital Converter IC 700-ADC12DL065CIVS/NOPB
Dual 12-Bit 65MSPS ADC, Parallel Interface, TQFP Product overview: ADC12DL065CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL065CIVS/N OPB can be used for catalog matching and distributor lookup.

Dual 12-Bit 65MSPS ADC, Parallel Interface, TQFP Product overview: ADC12DL065CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL065CIVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL065CIVS/NOPB
Analog to Digital Converters (ADC) ADC12DL065CIVS/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL065CIVS/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12DL065CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL065CIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DL065CIVS/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12DL065CIVS/NOPB ADC12DL065CIVS/NOPB-ND 1139843-ADC12DL065CIVS/NOPB 700-ADC12DL065CIVS/NOPB ADC12DL065CIVS/NOPB ADC12DL065CIVS/NOPB ADC12DL065CIVS/NOPB
Product Name ADC12DL065 Dual 12-Bit, 65 MSPS, A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL065CIVS/NOPB Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP TQFP; 64-TQFP TQFP QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details