12 Bit Analog to Digital Converter 8 Input 4 SAR 144-FCBGA (10x10)
AUTOMOTIVE DUAL-CHANNEL, 12-BIT,
12 Bit Analog to Digital Converter 8 Input 4 SAR 144-FCBGA (10x10)
AUTOMOTIVE DUAL-CHANNEL, 12-BIT,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC12DJ800AAVQ1-ND | ADC12DJ800AAVQ1 | ADC12DJ800AAVQ1 | ADC12DJ800AAVQ1 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; JESD204B Serial | |
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |
| Packing Method | Tray | Tray; Tray | Tray | |
| Pins | 144 | |||
| Resolution | 12 bits | 12 bits |