RF-sampling 12-bit ADC with dual-channel 5.2 GSPS or single-channel 10.4 GSPS 144-FCBGA -40 to 85 Product overview: ADC12DJ5200RFAAVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DJ5200RFAAV
12 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Win Source Part Number: 1352635-ADC12DJ5200R
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Features: Temperature Sensor
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A5A3
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined, SAR
Number of Bits: 12
Data Interface: JESD204B/C
Reference Type: External, Internal
Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital: 1.05V ~ 1.15V
Sampling Rate (Per Second): 5.2G
Number of A/D Converters: 2
IC ANALOG TO DIGITAL CONVERTER
IC ANALOG TO DIGITAL CONVERTER
12 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC12DJ5200RFAAVT | 296-ADC12DJ5200RFAAVTTR-ND | 1352635-ADC12DJ5200RFAAVT | ADC12DJ5200RFAAVT | ADC12DJ5200RFAAVT | ADC12DJ5200RFAAVT |
| Product Name | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 144 | |||||
| Resolution | 12 bits | 12 bits |